onsemi 64Kb 400 kHz TSSOP Memory IC and Storage Component FM24C64FLZEMT8X

Description
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP Product overview: FM24C64FLZEMT8X from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400 kHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400 kHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C64FLZEMT8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP Product overview: FM24C64FLZEMT8X from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400 kHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400 kHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C64FLZEMT8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64Kb 400 kHz TSSOP Memory IC and Storage Component - 774-FM24C64FLZEMT8X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64Kb 400 kHz TSSOP Memory IC and Storage Component
774-FM24C64FLZEMT8X
64Kb 400 kHz TSSOP Memory IC and Storage Component 774-FM24C64FLZEMT8X
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP Product overview: FM24C64FLZEMT8X from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400 kHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400 kHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C64FLZEMT8X can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP Product overview: FM24C64FLZEMT8X from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400 kHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400 kHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C64FLZEMT8X can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1059317-FM24C64FLZEMT8X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1059317-FM24C64FLZEMT8X
Integrated Circuits (ICs) - Memory 1059317-FM24C64FLZEMT8X
Win Source Part Number: 1059317-FM24C64FLZEM T8X Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 6ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: 2156-FM24C64FLZEMT8X ,FAIFSCFM24C64FLZEMT 8X Base Product Number: FM24C64 RoHS Status: RoHS non-compliant

Win Source Part Number: 1059317-FM24C64FLZEMT8X
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Fairchild Semiconductor
Other Names: 2156-FM24C64FLZEMT8X,FAIFSCFM24C64FLZEMT8X
Base Product Number: FM24C64
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - FM24C64FLZEMT8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-FM24C64FLZEMT8X 1059317-FM24C64FLZEMT8X FM24C64FLZEMT8X
Product Name 64Kb 400 kHz TSSOP Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns
Cycle Time 6.00E6 ns 6.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962F1120101QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 27C512AE200/883C - Quarktwin Technology Ltd.
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers