FM24C32ULZM8 is a 32Kbit CMOS non-volatile serial EEPROM organized as 4K x 8 bits, designed to operate with an extended IIC 2-wire protocol. It supports a voltage range of 2.7V to 5.5V and can achieve clock frequencies up to 400 KHz. The device features low power consumption, with typical active current of 0.2 mA and standby currents as low as 0.1 µA for the LZ version. It includes hardware write protection for the upper half of the memory array, ensuring data integrity during operation. The EEPROM has a self-timed write cycle of approximately 6 ms and offers an endurance of 1 million data changes with a data retention period exceeding 40 years. It is available in both 8-pin DIP and SO packages, making it suitable for various applications, including low-power designs. The operating temperature ranges from 0°C to +70°C for commercial versions, and from -40°C to +125°C for automotive applications. This product is ideal for engineers seeking a reliable memory solution with low power requirements and robust data protection features.
EEPROM, 4KX8, Serial, CMOS, PDSO8
EEPROM Memory IC 32Kbit I²C 100 kHz 3.5 µs 8-SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | FM24C32ULZM8 | FM24C32ULZM8 |
| Product Name | Memory | |
| Memory Category | EEPROM | EEPROM; EEPROM |
| Logic Family | CMOS | |
| Package Type | SOP; SOP8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Access Time | 3500 ns |