onsemi Integrated Circuits (ICs) - Memory FM24C256VM8

Description
EEPROM, 32KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 32KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FM24C256VM8 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 32KX8, Serial, CMOS, PDSO8

EEPROM, 32KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1059928-FM24C256VM8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1059928-FM24C256VM8
Integrated Circuits (ICs) - Memory 1059928-FM24C256VM8
Win Source Part Number: 1059928-FM24C256VM8 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 3.5 µs Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 100 kHz Write Cycle Time - Word, Page: 6ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: 2156-FM24C256VM8,FAI FSCFM24C256VM8 Base Product Number: FM24C256 RoHS Status: RoHS non-compliant

Win Source Part Number: 1059928-FM24C256VM8
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 3.5 µs
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 100 kHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Fairchild Semiconductor
Other Names: 2156-FM24C256VM8,FAIFSCFM24C256VM8
Base Product Number: FM24C256
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-FM24C256VM8
Memory IC and Storage Component 774-FM24C256VM8
IC EEPROM 256KBIT I2C 8SOIC Product overview: FM24C256VM8 from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C256VM8 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8SOIC Product overview: FM24C256VM8 from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C256VM8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM24C256VM8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM24C256VM8
Integrated Circuits (ICs) - Memory - Memory FM24C256VM8
IC EEPROM 256KBIT I2C 8SOIC

IC EEPROM 256KBIT I2C 8SOIC

Supplier's Site
Memory - FM24C256VM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 100 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 256Kbit I²C 100 kHz 3.5 µs 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number FM24C256VM8 1059928-FM24C256VM8 774-FM24C256VM8 FM24C256VM8 FM24C256VM8
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type SOP; SOP8 SOIC SOIC; Bulk SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Access Time 3500 ns 3500 ns 3500 ns
Cycle Time 6.00E6 ns 6.00E6 ns 6.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT93C46DN-SH-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details