onsemi Integrated Circuits (ICs) - Memory FM24C256N

Description
Win Source Part Number: 1021440-FM24C256N Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 3.5 µs Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 100 kHz Write Cycle Time - Word, Page: 6ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: FAIFSCFM24C256N,2156 -FM24C256N Base Product Number: FM24C256 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1021440-FM24C256N Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 3.5 µs Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 100 kHz Write Cycle Time - Word, Page: 6ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: FAIFSCFM24C256N,2156 -FM24C256N Base Product Number: FM24C256 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1021440-FM24C256N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1021440-FM24C256N
Integrated Circuits (ICs) - Memory 1021440-FM24C256N
Win Source Part Number: 1021440-FM24C256N Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 3.5 µs Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 100 kHz Write Cycle Time - Word, Page: 6ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: FAIFSCFM24C256N,2156 -FM24C256N Base Product Number: FM24C256 RoHS Status: RoHS non-compliant

Win Source Part Number: 1021440-FM24C256N
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 3.5 µs
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 100 kHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFM24C256N,2156-FM24C256N
Base Product Number: FM24C256
RoHS Status: RoHS non-compliant

Buy Now Datasheet
256Kb 100 kHz DIP Memory IC and Storage Component - 774-FM24C256N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Kb 100 kHz DIP Memory IC and Storage Component
774-FM24C256N
256Kb 100 kHz DIP Memory IC and Storage Component 774-FM24C256N
IC EEPROM 256KBIT I2C 8DIP / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-DIP Product overview: FM24C256N from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 100 kHz, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 100 kHz, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C256N can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8DIP / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-DIP Product overview: FM24C256N from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 100 kHz, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 100 kHz, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C256N can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - FM24C256N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 100 kHz 3.5 µs 8-DIP

EEPROM Memory IC 256Kbit I²C 100 kHz 3.5 µs 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1021440-FM24C256N 774-FM24C256N FM24C256N
Product Name Integrated Circuits (ICs) - Memory 256Kb 100 kHz DIP Memory IC and Storage Component Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 3500 ns 3500 ns 3500 ns
Cycle Time 6.00E6 ns 6.00E6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060541 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details