The FM24C256FLM8X is a 256Kbit CMOS non-volatile serial EEPROM organized as 32K x 8 bits. It operates on an extended voltage range of 2.7V to 5.5V and supports a clock frequency of up to 400 kHz. This device utilizes a 2-wire IIC protocol for communication, allowing for efficient data transfer between a master device and the EEPROM. The FM24C256 features hardware write protection, which can be activated by connecting the WP pin to VCC, preventing any write operations until the WP pin is switched to ground. It is designed for low power consumption, with typical active current of 0.5 mA and standby currents as low as 0.1 µA in the LZ version. The EEPROM has a write endurance of up to 100,000 cycles and offers data retention exceeding 40 years. This memory device is available in both 8-pin DIP and SO packages, making it suitable for various applications, including those requiring high reliability and low power usage. The operating temperature ranges from 0°C to +70°C for commercial applications, and from -40°C to +125°C for automotive applications.
EEPROM, 32KX8, Serial, CMOS, PDSO8
IC EEPROM 256KBIT I2C 8SOIC / EEPROM Memory IC 256Kbit I2C 400 kHz 900 ns 8-SOIC Product overview: FM24C256FLM8X from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400 kHz, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM24C256FLM8X can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FM24C256FLM8X | 2020-FM24C256FLM8X | FM24C256FLM8X |
| Product Name | 400 kHz SOIC Memory IC and Storage Component | Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | ||
| Package Type | SOP; SOP8 | SOIC; Bulk | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Access Time | 900 ns | 900 ns |