EEPROM, 32KX8, Serial, CMOS, PDSO8
IC EEPROM 256KBIT I2C 400KHZ 8SO Product overview: FM24C256FLEM8 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM24C256FLEM8 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205285-FM24C256FLEM
Operating Supply Voltage: 5 V
Memory Size: 32 kB
Interface: 2-Wire
Access Time: 900 ns
Categories: Memory
Case / Package: SOIC
Max Frequency: 400 kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FM24C256FLEM8 | 2020-FM24C256FLEM8 | 1205285-FM24C256FLEM8 | FM24C256FLEM8 |
| Product Name | 400KHZ Memory IC and Storage Component | Memory - FM24C256FLEM8 | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM |
| Logic Family | CMOS | |||
| Package Type | SOP; SOP8 | SOIC | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Access Time | 900 ns | 900 ns | 900 ns |