onsemi Integrated Circuits (ICs) - Memory - Memory FM24C17ULM8

Description
EEPROM, 2KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 2KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FM24C17ULM8 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 2KX8, Serial, CMOS, PDSO8

EEPROM, 2KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM24C17ULM8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM24C17ULM8
Integrated Circuits (ICs) - Memory - Memory FM24C17ULM8
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site
Memory - FM24C17ULM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 100 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 16Kbit I²C 100 kHz 3.5 µs 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number FM24C17ULM8 FM24C17ULM8 FM24C17ULM8
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type SOP; SOP8 SOIC; 8-SOIC (0.154\", 3.90mm Width)
Data Rate 0 MHz
Cycle Time 1.50E7 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details