Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001190-FM24C16B-G
Category: Integrated Circuits(ICs)
Family: Memory
Series: F-RAM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 1MHz
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Operating Supply Voltage: 4.5 V ~ 5.5 V
Format - Memory: RAM
Memory Type: FRAM (Ferroelectric RAM)
Memory Size: 16K (2K x 8)
Interface: I2C, 2-Wire Serial
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 001190-FM24C16B-G |
| Product Name | Integrated Circuits(ICs) |