onsemi Integrated Circuits (ICs) - Memory FM24C128MW8

Description
Win Source Part Number: 958188-FM24C128MW8 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Access Time: 3.5 µs Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 100 kHz Write Cycle Time - Word, Page: 6ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: FAIFSCFM24C128MW8,21 56-FM24C128MW8 Base Product Number: FM24C128 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 958188-FM24C128MW8 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Access Time: 3.5 µs Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 100 kHz Write Cycle Time - Word, Page: 6ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: FAIFSCFM24C128MW8,21 56-FM24C128MW8 Base Product Number: FM24C128 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 958188-FM24C128MW8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
958188-FM24C128MW8
Integrated Circuits (ICs) - Memory 958188-FM24C128MW8
Win Source Part Number: 958188-FM24C128MW8 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Access Time: 3.5 µs Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 100 kHz Write Cycle Time - Word, Page: 6ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: FAIFSCFM24C128MW8,21 56-FM24C128MW8 Base Product Number: FM24C128 RoHS Status: RoHS non-compliant

Win Source Part Number: 958188-FM24C128MW8
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Access Time: 3.5 µs
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 100 kHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFM24C128MW8,2156-FM24C128MW8
Base Product Number: FM24C128
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-FM24C128MW8
Memory IC and Storage Component 774-FM24C128MW8
IC EEPROM 128KBIT I2C 8SOIC Product overview: FM24C128MW8 from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C128MW8 can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 8SOIC Product overview: FM24C128MW8 from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C128MW8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FM24C128MW8 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 16KX8, Serial, CMOS, PDSO8

EEPROM, 16KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - FM24C128MW8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 100 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 128Kbit I²C 100 kHz 3.5 µs 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM24C128MW8 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
FM24C128MW8
Integrated Circuits (ICs) - Memory - Memory FM24C128MW8
IC EEPROM 128KBIT I2C 8SOIC

IC EEPROM 128KBIT I2C 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 958188-FM24C128MW8 774-FM24C128MW8 FM24C128MW8 FM24C128MW8 FM24C128MW8
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 3500 ns 3500 ns 3500 ns
Cycle Time 6.00E6 ns 6.00E6 ns 6.00E6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC SOIC; Bulk SOP; SOP8 SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962F1123501QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 4000 kbits
View Details
2 suppliers
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 6116SA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details