EEPROM, 16KX8, Serial, CMOS, PDSO8
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 128KBIT I2C 8SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FM24C128FLMW8 | FM24C128FLMW8 | FM24C128FLMW8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Logic Family | CMOS | ||
| Package Type | SOP; SOP8 | SOIC; 8-SOIC (0.209\", 5.30mm Width) | |
| Access Time | 900 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) |