EEPROM, 16KX8, Serial, CMOS, PDSO8
IC EEPROM 128KBIT I2C 8TSSOP Product overview: FM24C128FLMT8 from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C128FLMT8 can be used for catalog matching and distributor lookup.
Win Source Part Number: 961049-FM24C128FLMT8
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFM24C128FLMT8,
Base Product Number: FM24C128
RoHS Status: Not applicable
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 128KBIT I2C 8TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FM24C128FLMT8 | 774-FM24C128FLMT8 | 961049-FM24C128FLMT8 | FM24C128FLMT8 | FM24C128FLMT8 |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Logic Family | CMOS | ||||
| Package Type | SOP; SSOP; TSSOP; TSSOP8 | TSSOP; Bulk | SSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |
| Access Time | 900 ns | 900 ns | 900 ns | ||
| Cycle Time | 6.00E6 ns | 6.00E6 ns | 6.00E6 ns |