onsemi Memory FM24C09UN

Description
EEPROM, 1KX8, Serial, CMOS, PDIP8
Request a Quote
Description
EEPROM, 1KX8, Serial, CMOS, PDIP8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FM24C09UN is an 8K-bit CMOS non-volatile electrically erasable memory device that operates on a 2-wire IIC bus interface. It supports an operating voltage range of 2.7V to 5.5V and features a maximum clock frequency of 400 KHz. The device includes a hardware write protect feature for the upper half of the memory, ensuring data integrity during critical applications. Typical active current consumption is 200 µA, with standby currents as low as 0.1 µA, making it suitable for low-power applications. The FM24C09UN has a write cycle time of approximately 6 ms and offers an endurance of 1,000,000 write cycles with a data retention period exceeding 40 years. It is available in multiple package types, including 8-pin DIP, SOIC, and TSSOP, and can operate across various temperature ranges, including commercial, extended, and automotive grades. This device is ideal for applications requiring reliable data storage with low power consumption and high endurance.

Datasheet Summary
Powered by GS/AI

The FM24C09UN is an 8K-bit CMOS non-volatile electrically erasable memory device that operates on a 2-wire IIC bus interface. It supports an operating voltage range of 2.7V to 5.5V and features a maximum clock frequency of 400 KHz. The device includes a hardware write protect feature for the upper half of the memory, ensuring data integrity during critical applications. Typical active current consumption is 200 µA, with standby currents as low as 0.1 µA, making it suitable for low-power applications. The FM24C09UN has a write cycle time of approximately 6 ms and offers an endurance of 1,000,000 write cycles with a data retention period exceeding 40 years. It is available in multiple package types, including 8-pin DIP, SOIC, and TSSOP, and can operate across various temperature ranges, including commercial, extended, and automotive grades. This device is ideal for applications requiring reliable data storage with low power consumption and high endurance.

Suppliers

Company
Product
Description
Supplier Links
 - FM24C09UN - Rochester Electronics
Newburyport, MA, United States
EEPROM, 1KX8, Serial, CMOS, PDIP8

EEPROM, 1KX8, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Memory - FM24C09UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 100 kHz 3.5 µs 8-DIP

EEPROM Memory IC 8Kbit I²C 100 kHz 3.5 µs 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM24C09UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM24C09UN
Integrated Circuits (ICs) - Memory - Memory FM24C09UN
IC EEPROM 8KBIT I2C 100KHZ 8DIP

IC EEPROM 8KBIT I2C 100KHZ 8DIP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number FM24C09UN FM24C09UN FM24C09UN
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Logic Family CMOS
Package Type DIP; DIP8 DIP; 8-DIP (0.300\", 7.62mm)
Access Time 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Memory - 7GA6Y0046 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details