Win Source Part Number: 1018106-FM24C04UM8
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 3.5 µs
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 100 kHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFM24C04UM8,215
Base Product Number: FM24C04
RoHS Status: RoHS non-compliant
IC EEPROM 4KBIT I2C 100KHZ 8SO / EEPROM Memory IC 4Kb (512 x 8) I²C 100 kHz 3.5 µs 8-SOIC Product overview: FM24C04UM8 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ, 4Kb, 100 kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, 4Kb, 100 kHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C04UM8 can be used for catalog matching and distributor lookup.
EEPROM, 512X8, Serial, CMOS, PDSO8
EEPROM Memory IC 4Kbit I²C 100 kHz 3.5 µs 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1018106-FM24C04UM8 | 774-FM24C04UM8 | FM24C04UM8 | FM24C04UM8 |
| Product Name | Integrated Circuits (ICs) - Memory | 100KHZ 4Kb 100 kHz SOIC Memory IC and Storage Component | Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Access Time | 3500 ns | 3500 ns | 3500 ns | |
| Cycle Time | 1.00E7 ns | 1.00E7 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |