9.1V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ9V1C from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ9V1C can be used for catalog matching and distributor lookup.
Zener Diode, 9.09V V(Z), 2.59%, 0.5W, Silicon, Unidirectional
Manufacturer: ON Semiconductor
Win Source Part Number: 738275-FLZ9V1C
Packaging: Reel
Mounting Style: SMD
Tolerance: ±3%
Voltage - Zener (Nom) (Vz): 9.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-80
Status: Obsolete
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-213AC, MINI-MELF, SOD-80
Impedance (Maximum) (Zzt): 6.6 Ohms
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: FLZ9V1
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 300nA at 6V
DIODE ZENER 9.1V 500MW SOD80
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-FLZ9V1C | FLZ9V1C | 738275-FLZ9V1C | FLZ9V1C |
| Product Name | 9.1V 0.5W Zener Diode | Diodes - Zener - Single - FLZ9V1C | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Tape and Reel | DO-213AC | SOD-80; SOD-80 | |
| VZ | 9.09 volts | 9.1 volts | 9.1 volts | |
| ZZT | 7 ohms | 7 ohms | 7 ohms | |
| PD | 500 milliwatts |