onsemi 9.1V 0.5W Zener Diode FLZ9V1B

Description
9.1V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ9V1B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ9V1B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9.1V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ9V1B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ9V1B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.1V 0.5W Zener Diode - 287-FLZ9V1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 0.5W Zener Diode
287-FLZ9V1B
9.1V 0.5W Zener Diode 287-FLZ9V1B
9.1V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ9V1B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ9V1B can be used for catalog matching and distributor lookup.

9.1V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ9V1B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ9V1B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - FLZ9V1B - 103610-FLZ9V1B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ9V1B
103610-FLZ9V1B
Diodes - Zener - Single - FLZ9V1B 103610-FLZ9V1B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103610-FLZ9V1B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 300nA @ 6V Voltage - Zener (Nom) (Vz): 8.8V Impedance (Max) (Zzt): 6.6 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103610-FLZ9V1B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 300nA @ 6V
Voltage - Zener (Nom) (Vz): 8.8V
Impedance (Max) (Zzt): 6.6 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - FLZ9V1B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 8.8V V(Z), 2.5%, 0.5W, Silicon, Unidirectional, DO-213AC

Zener Diode, 8.8V V(Z), 2.5%, 0.5W, Silicon, Unidirectional, DO-213AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ9V1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ9V1B
Discrete Semiconductor Products - Diodes - Zener FLZ9V1B
DIODE ZENER 8.8V 500MW SOD80

DIODE ZENER 8.8V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ9V1B 103610-FLZ9V1B FLZ9V1B FLZ9V1B
Product Name 9.1V 0.5W Zener Diode Diodes - Zener - Single - FLZ9V1B Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-80; SOD-80 DO-213AC SOD-80; SOD-80
VZ 8.8 volts 8.8 volts 8.8 volts
ZZT 7 ohms 7 ohms 7 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data