onsemi 8.2V 0.5W Zener Diode FLZ8V2B

Description
8.2V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ8V2B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ8V2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8.2V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ8V2B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ8V2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2V 0.5W Zener Diode - 287-FLZ8V2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 0.5W Zener Diode
287-FLZ8V2B
8.2V 0.5W Zener Diode 287-FLZ8V2B
8.2V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ8V2B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ8V2B can be used for catalog matching and distributor lookup.

8.2V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ8V2B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ8V2B can be used for catalog matching and distributor lookup.

Supplier's Site
 - FLZ8V2B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 7.99V V(Z), 2.57%, 0.5W, Silicon, Unidirectional

Zener Diode, 7.99V V(Z), 2.57%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - FLZ8V2B - 1039029-FLZ8V2B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ8V2B
1039029-FLZ8V2B
Diodes - Zener - Single - FLZ8V2B 1039029-FLZ8V2B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039029-FLZ8V2B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 300nA @ 5V Voltage - Zener (Nom) (Vz): 8V Impedance (Max) (Zzt): 6.6 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039029-FLZ8V2B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 300nA @ 5V
Voltage - Zener (Nom) (Vz): 8V
Impedance (Max) (Zzt): 6.6 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ8V2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ8V2B
Discrete Semiconductor Products - Diodes - Zener FLZ8V2B
DIODE ZENER 8V 500MW SOD80

DIODE ZENER 8V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ8V2B FLZ8V2B 1039029-FLZ8V2B FLZ8V2B
Product Name 8.2V 0.5W Zener Diode Diodes - Zener - Single - FLZ8V2B Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-213AC SOD-80; SOD-80 SOD-80; SOD-80
VZ 7.99 volts 8 volts 8 volts
ZZT 7 ohms 7 ohms 7 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4744A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1658764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details