Zener Diode, 6.28V, 2.55%, 0.5W, Unidirectional
DIODE ZENER 6.3V 500MW SOD80 Product overview: FLZ6V2C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ6V2C can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 101236-FLZ6V2C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 3.3μA @ 3V
Voltage - Zener (Nom) (Vz): 6.3V
Impedance (Max) (Zzt): 8.5 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
DIODE ZENER 6.3V 500MW SOD80
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | FLZ6V2C | 287-FLZ6V2C | 101236-FLZ6V2C | FLZ6V2C |
| Product Name | 6.3V 500MW Zener Diode | Diodes - Zener - Single - FLZ6V2C | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | |
| Package | DO-213AC | Bulk | SOD-80; SOD-80 | SOD-80; SOD-80 |
| RoHS Compliant | RoHS | RoHS | ||
| ZZT | 8 ohms | 8 ohms | 8 ohms |