onsemi Diodes - Zener - Single - FLZ6V2A FLZ6V2A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105600-FLZ6V2A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 3.3μA @ 3V Voltage - Zener (Nom) (Vz): 5.9V Impedance (Max) (Zzt): 8.5 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105600-FLZ6V2A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 3.3μA @ 3V Voltage - Zener (Nom) (Vz): 5.9V Impedance (Max) (Zzt): 8.5 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - FLZ6V2A - 105600-FLZ6V2A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ6V2A
105600-FLZ6V2A
Diodes - Zener - Single - FLZ6V2A 105600-FLZ6V2A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105600-FLZ6V2A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 3.3μA @ 3V Voltage - Zener (Nom) (Vz): 5.9V Impedance (Max) (Zzt): 8.5 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 105600-FLZ6V2A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 3.3μA @ 3V
Voltage - Zener (Nom) (Vz): 5.9V
Impedance (Max) (Zzt): 8.5 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5.9V 500MW Zener Diode - 287-FLZ6V2A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.9V 500MW Zener Diode
287-FLZ6V2A
5.9V 500MW Zener Diode 287-FLZ6V2A
DIODE ZENER 5.9V 500MW SOD80 Product overview: FLZ6V2A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.9V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.9V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ6V2A can be used for catalog matching and distributor lookup.

DIODE ZENER 5.9V 500MW SOD80 Product overview: FLZ6V2A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.9V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.9V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ6V2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FLZ6V2A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.94V, 2.61%, 0.5W, Unidirectional

Zener Diode, 5.94V, 2.61%, 0.5W, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ6V2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ6V2A
Discrete Semiconductor Products - Diodes - Zener FLZ6V2A
DIODE ZENER 5.9V 500MW SOD80

DIODE ZENER 5.9V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 105600-FLZ6V2A 287-FLZ6V2A FLZ6V2A FLZ6V2A
Product Name Diodes - Zener - Single - FLZ6V2A 5.9V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Obsolete Removed; Obsolete
Package SOD-80; SOD-80 Bulk DO-213AC SOD-80; SOD-80
VZ 5.9 volts 5.9 volts
ZZT 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data