Zener Diode, 5.76V, 2.6%, 0.5W, Unidirectional
DIODE ZENER 5.8V 500MW SOD80
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | FLZ5V6C | FLZ5V6C |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |
| Package | DO-213AC | SOD-80; SOD-80 |
| RoHS Compliant | RoHS | |
| VZ | 5.8 volts |