onsemi 4.8V 500MW Zener Diode FLZ4V7C

Description
Zener Diode, 4.81V, 2.6%, 0.5W, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 4.81V, 2.6%, 0.5W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FLZ4V7C - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.81V, 2.6%, 0.5W, Unidirectional

Zener Diode, 4.81V, 2.6%, 0.5W, Unidirectional

Supplier's Site Datasheet
4.8V 500MW Zener Diode - 287-FLZ4V7C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.8V 500MW Zener Diode
287-FLZ4V7C
4.8V 500MW Zener Diode 287-FLZ4V7C
DIODE ZENER 4.8V 500MW SOD80 Product overview: FLZ4V7C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ4V7C can be used for catalog matching and distributor lookup.

DIODE ZENER 4.8V 500MW SOD80 Product overview: FLZ4V7C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ4V7C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - FLZ4V7C - 116775-FLZ4V7C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ4V7C
116775-FLZ4V7C
Diodes - Zener - Single - FLZ4V7C 116775-FLZ4V7C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 116775-FLZ4V7C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 190nA @ 1V Voltage - Zener (Nom) (Vz): 4.8V Impedance (Max) (Zzt): 21 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 116775-FLZ4V7C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 190nA @ 1V
Voltage - Zener (Nom) (Vz): 4.8V
Impedance (Max) (Zzt): 21 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ4V7C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ4V7C
Discrete Semiconductor Products - Diodes - Zener FLZ4V7C
DIODE ZENER 4.8V 500MW SOD80

DIODE ZENER 4.8V 500MW SOD80

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number FLZ4V7C 287-FLZ4V7C 116775-FLZ4V7C FLZ4V7C
Product Name 4.8V 500MW Zener Diode Diodes - Zener - Single - FLZ4V7C Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete
Package DO-213AC Bulk SOD-80; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS RoHS
ZZT 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data