onsemi Zener Diode FLZ4V3C

Description
Zener Diode Product overview: FLZ4V3C from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ4V3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Product overview: FLZ4V3C from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ4V3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-FLZ4V3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-FLZ4V3C
Zener Diode 287-FLZ4V3C
Zener Diode Product overview: FLZ4V3C from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ4V3C can be used for catalog matching and distributor lookup.

Zener Diode Product overview: FLZ4V3C from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ4V3C can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - FLZ4V3C - 1039026-FLZ4V3C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ4V3C
1039026-FLZ4V3C
Diodes - Zener - Single - FLZ4V3C 1039026-FLZ4V3C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039026-FLZ4V3C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 470nA @ 1V Voltage - Zener (Nom) (Vz): 4.4V Impedance (Max) (Zzt): 32 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039026-FLZ4V3C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 470nA @ 1V
Voltage - Zener (Nom) (Vz): 4.4V
Impedance (Max) (Zzt): 32 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - FLZ4V3C - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.44V, 3.04%, 0.5W, Unidirectional

Zener Diode, 4.44V, 3.04%, 0.5W, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ4V3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ4V3C
Discrete Semiconductor Products - Diodes - Zener FLZ4V3C
DIODE ZENER 4.4V 500MW SOD80

DIODE ZENER 4.4V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ4V3C 1039026-FLZ4V3C FLZ4V3C FLZ4V3C
Product Name Zener Diode Diodes - Zener - Single - FLZ4V3C Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-80; SOD-80 DO-213AC SOD-80; SOD-80
VZ 4.44 volts 4.4 volts 4.4 volts
ZZT 32 ohms 32 ohms 32 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data