onsemi Diodes - Zener - Single - FLZ3V6B FLZ3V6B

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103609-FLZ3V6B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 2.8μA @ 1V Voltage - Zener (Nom) (Vz): 3.7V Impedance (Max) (Zzt): 48 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103609-FLZ3V6B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 2.8μA @ 1V Voltage - Zener (Nom) (Vz): 3.7V Impedance (Max) (Zzt): 48 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - FLZ3V6B - 103609-FLZ3V6B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ3V6B
103609-FLZ3V6B
Diodes - Zener - Single - FLZ3V6B 103609-FLZ3V6B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103609-FLZ3V6B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 2.8μA @ 1V Voltage - Zener (Nom) (Vz): 3.7V Impedance (Max) (Zzt): 48 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103609-FLZ3V6B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 2.8μA @ 1V
Voltage - Zener (Nom) (Vz): 3.7V
Impedance (Max) (Zzt): 48 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode - 287-FLZ3V6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-FLZ3V6B
Zener Diode 287-FLZ3V6B
Zener Diode Product overview: FLZ3V6B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ3V6B can be used for catalog matching and distributor lookup.

Zener Diode Product overview: FLZ3V6B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ3V6B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - FLZ3V6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ3V6B
Discrete Semiconductor Products - Diodes - Zener FLZ3V6B
DIODE ZENER 3.7V 500MW SOD80

DIODE ZENER 3.7V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 103609-FLZ3V6B 287-FLZ3V6B FLZ3V6B
Product Name Diodes - Zener - Single - FLZ3V6B Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SOD-80; SOD-80 Tape and Reel SOD-80; SOD-80
VZ 3.7 volts 3.73 volts 3.7 volts
ZZT 48 ohms 48 ohms 48 ohms
Unlock Full Specs
to access all available technical data