onsemi Diodes - Zener - Single - FLZ3V3A FLZ3V3A

Description
Zener Diode, 3.27V, 3.36%, 0.5W, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 3.27V, 3.36%, 0.5W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FLZ3V3A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.27V, 3.36%, 0.5W, Unidirectional

Zener Diode, 3.27V, 3.36%, 0.5W, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - FLZ3V3A - 105598-FLZ3V3A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ3V3A
105598-FLZ3V3A
Diodes - Zener - Single - FLZ3V3A 105598-FLZ3V3A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105598-FLZ3V3A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 14μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 105598-FLZ3V3A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 14μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode - 287-FLZ3V3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-FLZ3V3A
Zener Diode 287-FLZ3V3A
Zener Diode Product overview: FLZ3V3A from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ3V3A can be used for catalog matching and distributor lookup.

Zener Diode Product overview: FLZ3V3A from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ3V3A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - FLZ3V3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ3V3A
Discrete Semiconductor Products - Diodes - Zener FLZ3V3A
DIODE ZENER 3.3V 500MW SOD80

DIODE ZENER 3.3V 500MW SOD80

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number FLZ3V3A 105598-FLZ3V3A 287-FLZ3V3A FLZ3V3A
Product Name Diodes - Zener - Single - FLZ3V3A Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete
Package DO-213AC SOD-80; SOD-80 Tape and Reel SOD-80; SOD-80
RoHS Compliant RoHS
VZ 3.3 volts 3.27 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C68J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers