onsemi Diodes - Zener - Single - FLZ39VB FLZ39VB

Description
Zener Diode, 36.26V V(Z), 2.52%, 0.5W, Silicon, Unidirectional, DO-213AC
Request a Quote Datasheet
Description
Zener Diode, 36.26V V(Z), 2.52%, 0.5W, Silicon, Unidirectional, DO-213AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FLZ39VB - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 36.26V V(Z), 2.52%, 0.5W, Silicon, Unidirectional, DO-213AC

Zener Diode, 36.26V V(Z), 2.52%, 0.5W, Silicon, Unidirectional, DO-213AC

Supplier's Site Datasheet
Diodes - Zener - Single - FLZ39VB - 119472-FLZ39VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ39VB
119472-FLZ39VB
Diodes - Zener - Single - FLZ39VB 119472-FLZ39VB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119472-FLZ39VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 30V Voltage - Zener (Nom) (Vz): 36.3V Impedance (Max) (Zzt): 72 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119472-FLZ39VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 30V
Voltage - Zener (Nom) (Vz): 36.3V
Impedance (Max) (Zzt): 72 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
36.3V 500MW Zener Diode - 287-FLZ39VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36.3V 500MW Zener Diode
287-FLZ39VB
36.3V 500MW Zener Diode 287-FLZ39VB
DIODE ZENER 36.3V 500MW SOD80 Product overview: FLZ39VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ39VB can be used for catalog matching and distributor lookup.

DIODE ZENER 36.3V 500MW SOD80 Product overview: FLZ39VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ39VB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ39VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ39VB
Discrete Semiconductor Products - Diodes - Zener FLZ39VB
DIODE ZENER 36.3V 500MW SOD80

DIODE ZENER 36.3V 500MW SOD80

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number FLZ39VB 119472-FLZ39VB 287-FLZ39VB FLZ39VB
Product Name Diodes - Zener - Single - FLZ39VB 36.3V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete
Package DO-213AC SOD-80; SOD-80 Bulk SOD-80; SOD-80
RoHS Compliant RoHS RoHS
VZ 36.3 volts 36.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C2V4,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1220904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4486 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details