onsemi 3.6V 0.5W Zener Diode FLZ36VC

Description
Zener Diode, 34.27V V(Z), 2.52%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 34.27V V(Z), 2.52%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FLZ36VC - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 34.27V V(Z), 2.52%, 0.5W, Silicon, Unidirectional

Zener Diode, 34.27V V(Z), 2.52%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
3.6V 0.5W Zener Diode - 287-FLZ36VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 0.5W Zener Diode
287-FLZ36VC
3.6V 0.5W Zener Diode 287-FLZ36VC
3.6V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ36VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ36VC can be used for catalog matching and distributor lookup.

3.6V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ36VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ36VC can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - FLZ36VC - 101101-FLZ36VC - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ36VC
101101-FLZ36VC
Diodes - Zener - Single - FLZ36VC 101101-FLZ36VC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 101101-FLZ36VC Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 27V Voltage - Zener (Nom) (Vz): 34.3V Impedance (Max) (Zzt): 63 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 101101-FLZ36VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 27V
Voltage - Zener (Nom) (Vz): 34.3V
Impedance (Max) (Zzt): 63 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ36VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ36VC
Discrete Semiconductor Products - Diodes - Zener FLZ36VC
DIODE ZENER 34.3V 500MW SOD80

DIODE ZENER 34.3V 500MW SOD80

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number FLZ36VC 287-FLZ36VC 101101-FLZ36VC FLZ36VC
Product Name 3.6V 0.5W Zener Diode Diodes - Zener - Single - FLZ36VC Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete
Package DO-213AC Tape and Reel SOD-80; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS
VZ 34.27 volts 34.3 volts 34.3 volts
Unlock Full Specs
to access all available technical data