onsemi 31.1V 500MW Zener Diode FLZ33VB

Description
Zener Diode, 31.1V V(Z), 2.51%, 0.5W, Silicon, Unidirectional, DO-213AC
Request a Quote Datasheet
Description
Zener Diode, 31.1V V(Z), 2.51%, 0.5W, Silicon, Unidirectional, DO-213AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FLZ33VB - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 31.1V V(Z), 2.51%, 0.5W, Silicon, Unidirectional, DO-213AC

Zener Diode, 31.1V V(Z), 2.51%, 0.5W, Silicon, Unidirectional, DO-213AC

Supplier's Site Datasheet
31.1V 500MW Zener Diode - 287-FLZ33VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
31.1V 500MW Zener Diode
287-FLZ33VB
31.1V 500MW Zener Diode 287-FLZ33VB
DIODE ZENER 31.1V 500MW SOD80 Product overview: FLZ33VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 31.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 31.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ33VB can be used for catalog matching and distributor lookup.

DIODE ZENER 31.1V 500MW SOD80 Product overview: FLZ33VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 31.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 31.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ33VB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - FLZ33VB - 1039022-FLZ33VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ33VB
1039022-FLZ33VB
Diodes - Zener - Single - FLZ33VB 1039022-FLZ33VB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039022-FLZ33VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 25V Voltage - Zener (Nom) (Vz): 31.1V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039022-FLZ33VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 25V
Voltage - Zener (Nom) (Vz): 31.1V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ33VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ33VB
Discrete Semiconductor Products - Diodes - Zener FLZ33VB
DIODE ZENER 31.1V 500MW SOD80

DIODE ZENER 31.1V 500MW SOD80

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number FLZ33VB 287-FLZ33VB 1039022-FLZ33VB FLZ33VB
Product Name 31.1V 500MW Zener Diode Diodes - Zener - Single - FLZ33VB Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete
Package DO-213AC Bulk SOD-80; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS RoHS
ZZT 55 ohms 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data