onsemi 2.7V 0.5W Zener Diode FLZ30VD

Description
2.7V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ30VD from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ30VD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ30VD from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ30VD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7V 0.5W Zener Diode - 287-FLZ30VD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 0.5W Zener Diode
287-FLZ30VD
2.7V 0.5W Zener Diode 287-FLZ30VD
2.7V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ30VD from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ30VD can be used for catalog matching and distributor lookup.

2.7V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ30VD from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ30VD can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - FLZ30VD - 1039021-FLZ30VD - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ30VD
1039021-FLZ30VD
Diodes - Zener - Single - FLZ30VD 1039021-FLZ30VD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039021-FLZ30VD Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 23V Voltage - Zener (Nom) (Vz): 29.8V Impedance (Max) (Zzt): 46 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039021-FLZ30VD
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 23V
Voltage - Zener (Nom) (Vz): 29.8V
Impedance (Max) (Zzt): 46 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ30VD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ30VD
Discrete Semiconductor Products - Diodes - Zener FLZ30VD
DIODE ZENER 29.8V 500MW SOD80

DIODE ZENER 29.8V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ30VD 1039021-FLZ30VD FLZ30VD
Product Name 2.7V 0.5W Zener Diode Diodes - Zener - Single - FLZ30VD Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-80; SOD-80 SOD-80; SOD-80
VZ 29.77 volts 29.8 volts 29.8 volts
ZZT 46 ohms 46 ohms 46 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data