onsemi 28.4V 500MW Zener Diode FLZ30VB

Description
DIODE ZENER 28.4V 500MW SOD80 Product overview: FLZ30VB from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28.4V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-FLZ30VB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 28.4V 500MW SOD80 Product overview: FLZ30VB from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28.4V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-FLZ30VB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28.4V 500MW Zener Diode - 295-FLZ30VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28.4V 500MW Zener Diode
295-FLZ30VB
28.4V 500MW Zener Diode 295-FLZ30VB
DIODE ZENER 28.4V 500MW SOD80 Product overview: FLZ30VB from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28.4V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-FLZ30VB can be used for catalog matching and distributor lookup.

DIODE ZENER 28.4V 500MW SOD80 Product overview: FLZ30VB from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28.4V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-FLZ30VB can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - FLZ30VB - 1039020-FLZ30VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ30VB
1039020-FLZ30VB
Diodes - Zener - Single - FLZ30VB 1039020-FLZ30VB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039020-FLZ30VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 23V Voltage - Zener (Nom) (Vz): 28.4V Impedance (Max) (Zzt): 46 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039020-FLZ30VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 23V
Voltage - Zener (Nom) (Vz): 28.4V
Impedance (Max) (Zzt): 46 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-FLZ30VB 1039020-FLZ30VB
Product Name 28.4V 500MW Zener Diode Diodes - Zener - Single - FLZ30VB
Package Reel - TR SOD-80; SOD-80
ZZT 46 ohms 46 ohms
PD 500 milliwatts 500 milliwatts
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1221228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details