onsemi 2.6V 500MW Zener Diode FLZ2V7A

Description
DIODE ZENER 2.6V 500MW SOD80 Product overview: FLZ2V7A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ2V7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 2.6V 500MW SOD80 Product overview: FLZ2V7A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ2V7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.6V 500MW Zener Diode - 287-FLZ2V7A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.6V 500MW Zener Diode
287-FLZ2V7A
2.6V 500MW Zener Diode 287-FLZ2V7A
DIODE ZENER 2.6V 500MW SOD80 Product overview: FLZ2V7A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ2V7A can be used for catalog matching and distributor lookup.

DIODE ZENER 2.6V 500MW SOD80 Product overview: FLZ2V7A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ2V7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - FLZ2V7A - 103608-FLZ2V7A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ2V7A
103608-FLZ2V7A
Diodes - Zener - Single - FLZ2V7A 103608-FLZ2V7A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103608-FLZ2V7A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 70μA @ 1V Voltage - Zener (Nom) (Vz): 2.6V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103608-FLZ2V7A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 70μA @ 1V
Voltage - Zener (Nom) (Vz): 2.6V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
 - FLZ2V7A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.64V, 3.97%, 0.5W, Unidirectional

Zener Diode, 2.64V, 3.97%, 0.5W, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ2V7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ2V7A
Discrete Semiconductor Products - Diodes - Zener FLZ2V7A
DIODE ZENER 2.6V 500MW SOD80

DIODE ZENER 2.6V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ2V7A 103608-FLZ2V7A FLZ2V7A FLZ2V7A
Product Name 2.6V 500MW Zener Diode Diodes - Zener - Single - FLZ2V7A Discrete Semiconductor Products - Diodes - Zener
Package Bulk SOD-80; SOD-80 DO-213AC SOD-80; SOD-80
RoHS Compliant RoHS RoHS
ZZT 35 ohms 35 ohms 35 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data