onsemi Discrete Semiconductor Products - Diodes - Zener - Single FLZ2V4B

Description
Zener Diode, 2.53V, 3.95%, 0.5W, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 2.53V, 3.95%, 0.5W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FLZ2V4B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.53V, 3.95%, 0.5W, Unidirectional

Zener Diode, 2.53V, 3.95%, 0.5W, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1130005-FLZ2V4B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1130005-FLZ2V4B
Discrete Semiconductor Products - Diodes - Zener - Single 1130005-FLZ2V4B
Win Source Part Number: 1130005-FLZ2V4B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±4% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 84 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.5 V Impedance (Max) (Zzt): 35 Ohms Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: SOD-80 Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8541.10.0050 Mfr: Fairchild Semiconductor Other Names: FAIFSCFLZ2V4B,2156-F LZ2V4B-FSTR Product Status: Obsolete

Win Source Part Number: 1130005-FLZ2V4B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±4%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 84 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.5 V
Impedance (Max) (Zzt): 35 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: SOD-80
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8541.10.0050
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFLZ2V4B,2156-FLZ2V4B-FSTR
Product Status: Obsolete

Buy Now Datasheet
Zener Diode - 287-FLZ2V4B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-FLZ2V4B
Zener Diode 287-FLZ2V4B
Zener Diode Product overview: FLZ2V4B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ2V4B can be used for catalog matching and distributor lookup.

Zener Diode Product overview: FLZ2V4B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ2V4B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - FLZ2V4B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ2V4B
Discrete Semiconductor Products - Diodes - Zener FLZ2V4B
DIODE ZENER 2.5V 500MW SOD80

DIODE ZENER 2.5V 500MW SOD80

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number FLZ2V4B 1130005-FLZ2V4B 287-FLZ2V4B FLZ2V4B
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package DO-213AC DO-213AC, MINI-MELF, SOD-80 Tape and Reel SOD-80; SOD-80
RoHS Compliant RoHS
VZ 2.5 volts 2.53 volts 2.5 volts
Unlock Full Specs
to access all available technical data