onsemi Zener Diode FLZ2V2B

Description
Zener Diode Product overview: FLZ2V2B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ2V2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Product overview: FLZ2V2B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ2V2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-FLZ2V2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-FLZ2V2B
Zener Diode 287-FLZ2V2B
Zener Diode Product overview: FLZ2V2B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ2V2B can be used for catalog matching and distributor lookup.

Zener Diode Product overview: FLZ2V2B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ2V2B can be used for catalog matching and distributor lookup.

Supplier's Site
 - FLZ2V2B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.32V V(Z), 4.1%, 0.5W, Silicon, Unidirectional, DO-213AC

Zener Diode, 2.32V V(Z), 4.1%, 0.5W, Silicon, Unidirectional, DO-213AC

Supplier's Site Datasheet
Diodes - Zener - Single - FLZ2V2B - 1174419-FLZ2V2B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ2V2B
1174419-FLZ2V2B
Diodes - Zener - Single - FLZ2V2B 1174419-FLZ2V2B
Manufacturer: ON Semiconductor Win Source Part Number: 1174419-FLZ2V2B Packaging: Reel Mounting Style: SMD Tolerance: ±4% Voltage - Zener (Nom) (Vz): 2.3V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-80 Status: Obsolete Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: DO-213AC, MINI-MELF, SOD-80 Impedance (Maximum) (Zzt): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: FLZ2V2 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 55μA at 700mV

Manufacturer: ON Semiconductor
Win Source Part Number: 1174419-FLZ2V2B
Packaging: Reel
Mounting Style: SMD
Tolerance: ±4%
Voltage - Zener (Nom) (Vz): 2.3V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-80
Status: Obsolete
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: DO-213AC, MINI-MELF, SOD-80
Impedance (Maximum) (Zzt): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: FLZ2V2
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 55μA at 700mV

Buy Now
Discrete Semiconductor Products - Diodes - Zener - FLZ2V2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ2V2B
Discrete Semiconductor Products - Diodes - Zener FLZ2V2B
DIODE ZENER 2.3V 500MW SOD80

DIODE ZENER 2.3V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ2V2B FLZ2V2B 1174419-FLZ2V2B FLZ2V2B
Product Name Zener Diode Diodes - Zener - Single - FLZ2V2B Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-213AC SOD-80; SOD-80
VZ 2.32 volts 2.3 volts 2.3 volts
ZZT 35 ohms 35 ohms 35 ohms
PD 500 milliwatts
Unlock Full Specs
to access all available technical data