onsemi Zener Diode FLZ2V2A

Description
Zener Diode Product overview: FLZ2V2A from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ2V2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Product overview: FLZ2V2A from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ2V2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-FLZ2V2A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-FLZ2V2A
Zener Diode 287-FLZ2V2A
Zener Diode Product overview: FLZ2V2A from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ2V2A can be used for catalog matching and distributor lookup.

Zener Diode Product overview: FLZ2V2A from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ2V2A can be used for catalog matching and distributor lookup.

Supplier's Site
 - FLZ2V2A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.21V, 4.07%, 0.5W, Unidirectional

Zener Diode, 2.21V, 4.07%, 0.5W, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - FLZ2V2A - 104438-FLZ2V2A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ2V2A
104438-FLZ2V2A
Diodes - Zener - Single - FLZ2V2A 104438-FLZ2V2A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 104438-FLZ2V2A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 55μA @ 700mV Voltage - Zener (Nom) (Vz): 2.2V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104438-FLZ2V2A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 55μA @ 700mV
Voltage - Zener (Nom) (Vz): 2.2V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ2V2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ2V2A
Discrete Semiconductor Products - Diodes - Zener FLZ2V2A
DIODE ZENER 2.2V 500MW SOD80

DIODE ZENER 2.2V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ2V2A FLZ2V2A 104438-FLZ2V2A FLZ2V2A
Product Name Zener Diode Diodes - Zener - Single - FLZ2V2A Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-213AC SOD-80; SOD-80 SOD-80; SOD-80
VZ 2.21 volts 2.2 volts 2.2 volts
ZZT 35 ohms 35 ohms 35 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data