onsemi Diodes - Zener - Single - FLZ27VD FLZ27VD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 107661-FLZ27VD Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 38 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 107661-FLZ27VD Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 38 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - FLZ27VD - 107661-FLZ27VD - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ27VD
107661-FLZ27VD
Diodes - Zener - Single - FLZ27VD 107661-FLZ27VD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 107661-FLZ27VD Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 38 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 107661-FLZ27VD
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 38 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - FLZ27VD - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 26.97V V(Z), 2.5%, 0.5W, Silicon, Unidirectional, DO-213AC

Zener Diode, 26.97V V(Z), 2.5%, 0.5W, Silicon, Unidirectional, DO-213AC

Supplier's Site Datasheet
27V 0.5W Zener Diode - 287-FLZ27VD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 0.5W Zener Diode
287-FLZ27VD
27V 0.5W Zener Diode 287-FLZ27VD
27V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ27VD from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ27VD can be used for catalog matching and distributor lookup.

27V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ27VD from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ27VD can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - FLZ27VD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ27VD
Discrete Semiconductor Products - Diodes - Zener FLZ27VD
DIODE ZENER 27V 500MW SOD80

DIODE ZENER 27V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 107661-FLZ27VD FLZ27VD 287-FLZ27VD FLZ27VD
Product Name Diodes - Zener - Single - FLZ27VD 27V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Obsolete Removed; Obsolete
Package SOD-80; SOD-80 DO-213AC Tape and Reel SOD-80; SOD-80
VZ 27 volts 26.97 volts 27 volts
ZZT 38 ohms 38 ohms 38 ohms
Unlock Full Specs
to access all available technical data