onsemi 27V 0.5W Zener Diode FLZ27VC

Description
27V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ27VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ27VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
27V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ27VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ27VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 0.5W Zener Diode - 287-FLZ27VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 0.5W Zener Diode
287-FLZ27VC
27V 0.5W Zener Diode 287-FLZ27VC
27V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ27VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ27VC can be used for catalog matching and distributor lookup.

27V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ27VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ27VC can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - FLZ27VC - 1039019-FLZ27VC - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ27VC
1039019-FLZ27VC
Diodes - Zener - Single - FLZ27VC 1039019-FLZ27VC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039019-FLZ27VC Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 21V Voltage - Zener (Nom) (Vz): 26.3V Impedance (Max) (Zzt): 38 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039019-FLZ27VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 21V
Voltage - Zener (Nom) (Vz): 26.3V
Impedance (Max) (Zzt): 38 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ27VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ27VC
Discrete Semiconductor Products - Diodes - Zener FLZ27VC
DIODE ZENER 26.3V 500MW SOD80

DIODE ZENER 26.3V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ27VC 1039019-FLZ27VC FLZ27VC
Product Name 27V 0.5W Zener Diode Diodes - Zener - Single - FLZ27VC Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-80; SOD-80 SOD-80; SOD-80
VZ 26.29 volts 26.3 volts 26.3 volts
ZZT 38 ohms 38 ohms 38 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data