onsemi Diodes - Zener - Single - FLZ27VB FLZ27VB

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039018-FLZ27VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 21V Voltage - Zener (Nom) (Vz): 25.6V Impedance (Max) (Zzt): 38 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039018-FLZ27VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 21V Voltage - Zener (Nom) (Vz): 25.6V Impedance (Max) (Zzt): 38 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - FLZ27VB - 1039018-FLZ27VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ27VB
1039018-FLZ27VB
Diodes - Zener - Single - FLZ27VB 1039018-FLZ27VB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039018-FLZ27VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 21V Voltage - Zener (Nom) (Vz): 25.6V Impedance (Max) (Zzt): 38 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039018-FLZ27VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 21V
Voltage - Zener (Nom) (Vz): 25.6V
Impedance (Max) (Zzt): 38 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
25.6V 500MW Zener Diode - 287-FLZ27VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25.6V 500MW Zener Diode
287-FLZ27VB
25.6V 500MW Zener Diode 287-FLZ27VB
DIODE ZENER 25.6V 500MW SOD80 Product overview: FLZ27VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ27VB can be used for catalog matching and distributor lookup.

DIODE ZENER 25.6V 500MW SOD80 Product overview: FLZ27VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ27VB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FLZ27VB - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 25.62V V(Z), 2.52%, 0.5W, Silicon, Unidirectional

Zener Diode, 25.62V V(Z), 2.52%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ27VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ27VB
Discrete Semiconductor Products - Diodes - Zener FLZ27VB
DIODE ZENER 25.6V 500MW SOD80

DIODE ZENER 25.6V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1039018-FLZ27VB 287-FLZ27VB FLZ27VB FLZ27VB
Product Name Diodes - Zener - Single - FLZ27VB 25.6V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Obsolete Removed; Obsolete
Package SOD-80; SOD-80 Bulk DO-213AC SOD-80; SOD-80
VZ 25.6 volts 25.6 volts
ZZT 38 ohms 38 ohms 38 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4731A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - HR1N4469 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details