onsemi 27V 0.5W Zener Diode FLZ27VA

Description
27V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ27VA from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ27VA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
27V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ27VA from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ27VA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 0.5W Zener Diode - 287-FLZ27VA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 0.5W Zener Diode
287-FLZ27VA
27V 0.5W Zener Diode 287-FLZ27VA
27V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ27VA from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ27VA can be used for catalog matching and distributor lookup.

27V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ27VA from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ27VA can be used for catalog matching and distributor lookup.

Supplier's Site
 - FLZ27VA - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 24.89V V(Z), 2.53%, 0.5W, Silicon, Unidirectional, DO-213AC

Zener Diode, 24.89V V(Z), 2.53%, 0.5W, Silicon, Unidirectional, DO-213AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325511-FLZ27VA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325511-FLZ27VA
Discrete Semiconductor Products - Diodes - Zener - Single 1325511-FLZ27VA
Manufacturer: onsemi Win Source Part Number: 1325511-FLZ27VA Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±3% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 133 nA @ 21 V Voltage - Zener (Nom) (Vz): 24.9 V Impedance (Max) (Zzt): 38 Ohms Supplier Device Package: SOD-80 Temperature Range - Operating: -65°C ~ 175°C Case / Package: DO-213AC, MINI-MELF, SOD-80 ECCN: EAR99 Fake Threat In the Open Market: 75 REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: FLZ27VATR,FLZ27VACT, FLZ27VADKR Base Product Number: FLZ27 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1325511-FLZ27VA
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±3%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 133 nA @ 21 V
Voltage - Zener (Nom) (Vz): 24.9 V
Impedance (Max) (Zzt): 38 Ohms
Supplier Device Package: SOD-80
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: DO-213AC, MINI-MELF, SOD-80
ECCN: EAR99
Fake Threat In the Open Market: 75
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: FLZ27VATR,FLZ27VACT,FLZ27VADKR
Base Product Number: FLZ27
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Diodes - Zener - FLZ27VA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ27VA
Discrete Semiconductor Products - Diodes - Zener FLZ27VA
DIODE ZENER 24.9V 500MW SOD80

DIODE ZENER 24.9V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ27VA FLZ27VA 1325511-FLZ27VA FLZ27VA
Product Name 27V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-213AC MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 SOD-80; SOD-80
VZ 24.89 volts 24.9 volts 24.9 volts
ZZT 38 ohms 38 ohms 38 ohms
PD 500 milliwatts
Unlock Full Specs
to access all available technical data