onsemi Diodes - Zener - Single - FLZ24VD FLZ24VD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039017-FLZ24VD Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 19V Voltage - Zener (Nom) (Vz): 24.3V Impedance (Max) (Zzt): 29 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039017-FLZ24VD Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 19V Voltage - Zener (Nom) (Vz): 24.3V Impedance (Max) (Zzt): 29 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - FLZ24VD - 1039017-FLZ24VD - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ24VD
1039017-FLZ24VD
Diodes - Zener - Single - FLZ24VD 1039017-FLZ24VD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039017-FLZ24VD Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 19V Voltage - Zener (Nom) (Vz): 24.3V Impedance (Max) (Zzt): 29 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039017-FLZ24VD
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 19V
Voltage - Zener (Nom) (Vz): 24.3V
Impedance (Max) (Zzt): 29 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
24V 0.5W Zener Diode - 287-FLZ24VD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 0.5W Zener Diode
287-FLZ24VD
24V 0.5W Zener Diode 287-FLZ24VD
24V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ24VD from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ24VD can be used for catalog matching and distributor lookup.

24V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ24VD from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ24VD can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - FLZ24VD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ24VD
Discrete Semiconductor Products - Diodes - Zener FLZ24VD
DIODE ZENER 24.3V 500MW SOD80

DIODE ZENER 24.3V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1039017-FLZ24VD 287-FLZ24VD FLZ24VD
Product Name Diodes - Zener - Single - FLZ24VD 24V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SOD-80; SOD-80 Tape and Reel SOD-80; SOD-80
VZ 24.3 volts 24.31 volts 24.3 volts
ZZT 29 ohms 29 ohms 29 ohms
Unlock Full Specs
to access all available technical data