DIODE ZENER 23.2V 500MW SOD80 Product overview: FLZ24VB from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-FLZ24VB can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110492-FLZ24VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 19V
Voltage - Zener (Nom) (Vz): 23.2V
Impedance (Max) (Zzt): 29 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Zener Diode, 23.24V V(Z), 2.5%, 0.5W, Silicon, Unidirectional, DO-213AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 295-FLZ24VB | 110492-FLZ24VB | FLZ24VB |
| Product Name | 23.2V 500MW Zener Diode | Diodes - Zener - Single - FLZ24VB | |
| Package | Reel - TR | SOD-80; SOD-80 | DO-213AC |
| ZZT | 29 ohms | 29 ohms | |
| PD | 500 milliwatts | 500 milliwatts | |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |