onsemi 22V 0.5W Zener Diode FLZ22VD

Description
22V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ22VD from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ22VD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ22VD from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ22VD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 0.5W Zener Diode - 287-FLZ22VD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 0.5W Zener Diode
287-FLZ22VD
22V 0.5W Zener Diode 287-FLZ22VD
22V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ22VD from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ22VD can be used for catalog matching and distributor lookup.

22V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ22VD from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ22VD can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - FLZ22VD - 097827-FLZ22VD - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ22VD
097827-FLZ22VD
Diodes - Zener - Single - FLZ22VD 097827-FLZ22VD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 097827-FLZ22VD Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 17V Voltage - Zener (Nom) (Vz): 22.2V Impedance (Max) (Zzt): 25.6 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 097827-FLZ22VD
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 17V
Voltage - Zener (Nom) (Vz): 22.2V
Impedance (Max) (Zzt): 25.6 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ22VD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ22VD
Discrete Semiconductor Products - Diodes - Zener FLZ22VD
DIODE ZENER 22.2V 500MW SOD80

DIODE ZENER 22.2V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ22VD 097827-FLZ22VD FLZ22VD
Product Name 22V 0.5W Zener Diode Diodes - Zener - Single - FLZ22VD Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-80; SOD-80 SOD-80; SOD-80
VZ 22.15 volts 22.2 volts 22.2 volts
ZZT 26 ohms 26 ohms 26 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data