Zener Diode, 21.21V V(Z), 2.53%, 0.5W, Silicon, Unidirectional, DO-213AC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 116774-FLZ22VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 17V
Voltage - Zener (Nom) (Vz): 21.2V
Impedance (Max) (Zzt): 25.6 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
DIODE ZENER 21.2V 500MW SOD80 Product overview: FLZ22VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 21.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 21.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ22VB can be used for catalog matching and distributor lookup.
DIODE ZENER 21.2V 500MW SOD80
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | FLZ22VB | 116774-FLZ22VB | 287-FLZ22VB | FLZ22VB |
| Product Name | Diodes - Zener - Single - FLZ22VB | 21.2V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | |
| Package | DO-213AC | SOD-80; SOD-80 | Bulk | SOD-80; SOD-80 |
| RoHS Compliant | RoHS | RoHS | ||
| VZ | 21.2 volts | 21.2 volts |