onsemi Diodes - Zener - Single - FLZ22VA FLZ22VA

Description
Zener Diode, 20.66V V(Z), 2.54%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 20.66V V(Z), 2.54%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FLZ22VA - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 20.66V V(Z), 2.54%, 0.5W, Silicon, Unidirectional

Zener Diode, 20.66V V(Z), 2.54%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - FLZ22VA - 097139-FLZ22VA - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ22VA
097139-FLZ22VA
Diodes - Zener - Single - FLZ22VA 097139-FLZ22VA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 097139-FLZ22VA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 17V Voltage - Zener (Nom) (Vz): 20.6V Impedance (Max) (Zzt): 25.6 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 097139-FLZ22VA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 17V
Voltage - Zener (Nom) (Vz): 20.6V
Impedance (Max) (Zzt): 25.6 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
20.6V 500MW Zener Diode - 287-FLZ22VA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20.6V 500MW Zener Diode
287-FLZ22VA
20.6V 500MW Zener Diode 287-FLZ22VA
DIODE ZENER 20.6V 500MW SOD80 Product overview: FLZ22VA from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ22VA can be used for catalog matching and distributor lookup.

DIODE ZENER 20.6V 500MW SOD80 Product overview: FLZ22VA from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ22VA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ22VA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ22VA
Discrete Semiconductor Products - Diodes - Zener FLZ22VA
DIODE ZENER 20.6V 500MW SOD80

DIODE ZENER 20.6V 500MW SOD80

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number FLZ22VA 097139-FLZ22VA 287-FLZ22VA FLZ22VA
Product Name Diodes - Zener - Single - FLZ22VA 20.6V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete
Package DO-213AC SOD-80; SOD-80 Bulk SOD-80; SOD-80
RoHS Compliant RoHS RoHS
VZ 20.6 volts 20.6 volts
Unlock Full Specs
to access all available technical data