onsemi 20V 0.5W Zener Diode FLZ20VC

Description
20V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ20VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ20VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ20VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ20VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 0.5W Zener Diode - 287-FLZ20VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 0.5W Zener Diode
287-FLZ20VC
20V 0.5W Zener Diode 287-FLZ20VC
20V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ20VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ20VC can be used for catalog matching and distributor lookup.

20V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ20VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ20VC can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - FLZ20VC - 102959-FLZ20VC - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ20VC
102959-FLZ20VC
Diodes - Zener - Single - FLZ20VC 102959-FLZ20VC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102959-FLZ20VC Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 15V Voltage - Zener (Nom) (Vz): 19.8V Impedance (Max) (Zzt): 23.5 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 102959-FLZ20VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 15V
Voltage - Zener (Nom) (Vz): 19.8V
Impedance (Max) (Zzt): 23.5 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ20VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ20VC
Discrete Semiconductor Products - Diodes - Zener FLZ20VC
DIODE ZENER 19.8V 500MW SOD80

DIODE ZENER 19.8V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ20VC 102959-FLZ20VC FLZ20VC
Product Name 20V 0.5W Zener Diode Diodes - Zener - Single - FLZ20VC Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-80; SOD-80 SOD-80; SOD-80
VZ 19.8 volts 19.8 volts 19.8 volts
ZZT 24 ohms 24 ohms 24 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data