onsemi 20V 0.5W Zener Diode FLZ20VA

Description
20V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ20VA from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ20VA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ20VA from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ20VA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 0.5W Zener Diode - 287-FLZ20VA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 0.5W Zener Diode
287-FLZ20VA
20V 0.5W Zener Diode 287-FLZ20VA
20V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ20VA from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ20VA can be used for catalog matching and distributor lookup.

20V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ20VA from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ20VA can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - FLZ20VA - 097587-FLZ20VA - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ20VA
097587-FLZ20VA
Diodes - Zener - Single - FLZ20VA 097587-FLZ20VA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 097587-FLZ20VA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 15V Voltage - Zener (Nom) (Vz): 18.5V Impedance (Max) (Zzt): 23.5 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 097587-FLZ20VA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 15V
Voltage - Zener (Nom) (Vz): 18.5V
Impedance (Max) (Zzt): 23.5 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ20VA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ20VA
Discrete Semiconductor Products - Diodes - Zener FLZ20VA
DIODE ZENER 18.5V 500MW SOD80

DIODE ZENER 18.5V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ20VA 097587-FLZ20VA FLZ20VA
Product Name 20V 0.5W Zener Diode Diodes - Zener - Single - FLZ20VA Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-80; SOD-80 SOD-80; SOD-80
VZ 18.52 volts 18.5 volts 18.5 volts
ZZT 24 ohms 24 ohms 24 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data