onsemi 18V 0.5W Zener Diode FLZ18VC

Description
18V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ18VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ18VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ18VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ18VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 0.5W Zener Diode - 287-FLZ18VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 0.5W Zener Diode
287-FLZ18VC
18V 0.5W Zener Diode 287-FLZ18VC
18V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ18VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ18VC can be used for catalog matching and distributor lookup.

18V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ18VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ18VC can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - FLZ18VC - 106434-FLZ18VC - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ18VC
106434-FLZ18VC
Diodes - Zener - Single - FLZ18VC 106434-FLZ18VC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106434-FLZ18VC Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 13V Voltage - Zener (Nom) (Vz): 17.9V Impedance (Max) (Zzt): 19.4 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 106434-FLZ18VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 13V
Voltage - Zener (Nom) (Vz): 17.9V
Impedance (Max) (Zzt): 19.4 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - FLZ18VC - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 17.9V V(Z), 2.55%, 0.5W, Silicon, Unidirectional

Zener Diode, 17.9V V(Z), 2.55%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ18VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ18VC
Discrete Semiconductor Products - Diodes - Zener FLZ18VC
DIODE ZENER 17.9V 500MW SOD80

DIODE ZENER 17.9V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ18VC 106434-FLZ18VC FLZ18VC FLZ18VC
Product Name 18V 0.5W Zener Diode Diodes - Zener - Single - FLZ18VC Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-80; SOD-80 DO-213AC SOD-80; SOD-80
VZ 17.9 volts 17.9 volts 17.9 volts
ZZT 19 ohms 19 ohms 19 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data