Zener Diode, 16.14V V(Z), 2.55%, 0.5W, Silicon, Unidirectional, DO-213AC
DIODE ZENER 16.1V 500MW SOD80
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | FLZ16VC | FLZ16VC |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |
| Package | DO-213AC | SOD-80; SOD-80 |
| RoHS Compliant | RoHS | |
| VZ | 16.1 volts |