onsemi Diodes - Zener - Single - FLZ15VC FLZ15VC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132911-FLZ15VC Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 11V Voltage - Zener (Nom) (Vz): 14.7V Impedance (Max) (Zzt): 13.3 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132911-FLZ15VC Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 11V Voltage - Zener (Nom) (Vz): 14.7V Impedance (Max) (Zzt): 13.3 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - FLZ15VC - 132911-FLZ15VC - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ15VC
132911-FLZ15VC
Diodes - Zener - Single - FLZ15VC 132911-FLZ15VC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132911-FLZ15VC Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 11V Voltage - Zener (Nom) (Vz): 14.7V Impedance (Max) (Zzt): 13.3 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132911-FLZ15VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 11V
Voltage - Zener (Nom) (Vz): 14.7V
Impedance (Max) (Zzt): 13.3 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - FLZ15VC - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 14.72V V(Z), 2.51%, 0.5W, Silicon, Unidirectional, DO-213AC

Zener Diode, 14.72V V(Z), 2.51%, 0.5W, Silicon, Unidirectional, DO-213AC

Supplier's Site Datasheet
15V 0.5W Zener Diode - 287-FLZ15VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.5W Zener Diode
287-FLZ15VC
15V 0.5W Zener Diode 287-FLZ15VC
15V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ15VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ15VC can be used for catalog matching and distributor lookup.

15V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ15VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ15VC can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - FLZ15VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ15VC
Discrete Semiconductor Products - Diodes - Zener FLZ15VC
DIODE ZENER 14.7V 500MW SOD80

DIODE ZENER 14.7V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 132911-FLZ15VC FLZ15VC 287-FLZ15VC FLZ15VC
Product Name Diodes - Zener - Single - FLZ15VC 15V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Obsolete Removed; Obsolete
Package SOD-80; SOD-80 DO-213AC Tape and Reel SOD-80; SOD-80
VZ 14.7 volts 14.72 volts 14.7 volts
ZZT 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data