onsemi 14.3V 500MW Zener Diode FLZ15VB

Description
DIODE ZENER 14.3V 500MW SOD80 Product overview: FLZ15VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ15VB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 14.3V 500MW SOD80 Product overview: FLZ15VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ15VB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.3V 500MW Zener Diode - 287-FLZ15VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14.3V 500MW Zener Diode
287-FLZ15VB
14.3V 500MW Zener Diode 287-FLZ15VB
DIODE ZENER 14.3V 500MW SOD80 Product overview: FLZ15VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ15VB can be used for catalog matching and distributor lookup.

DIODE ZENER 14.3V 500MW SOD80 Product overview: FLZ15VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ15VB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FLZ15VB - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 14.26V V(Z), 2.56%, 0.5W, Silicon, Unidirectional

Zener Diode, 14.26V V(Z), 2.56%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - FLZ15VB - 097471-FLZ15VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ15VB
097471-FLZ15VB
Diodes - Zener - Single - FLZ15VB 097471-FLZ15VB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 097471-FLZ15VB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 11V Voltage - Zener (Nom) (Vz): 14.3V Impedance (Max) (Zzt): 13.3 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 097471-FLZ15VB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 11V
Voltage - Zener (Nom) (Vz): 14.3V
Impedance (Max) (Zzt): 13.3 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ15VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ15VB
Discrete Semiconductor Products - Diodes - Zener FLZ15VB
DIODE ZENER 14.3V 500MW SOD80

DIODE ZENER 14.3V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ15VB FLZ15VB 097471-FLZ15VB FLZ15VB
Product Name 14.3V 500MW Zener Diode Diodes - Zener - Single - FLZ15VB Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-213AC SOD-80; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS RoHS
ZZT 13 ohms 13 ohms 13 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data