onsemi 13.8V 500MW Zener Diode FLZ15VA

Description
DIODE ZENER 13.8V 500MW SOD80 Product overview: FLZ15VA from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ15VA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 13.8V 500MW SOD80 Product overview: FLZ15VA from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ15VA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13.8V 500MW Zener Diode - 287-FLZ15VA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13.8V 500MW Zener Diode
287-FLZ15VA
13.8V 500MW Zener Diode 287-FLZ15VA
DIODE ZENER 13.8V 500MW SOD80 Product overview: FLZ15VA from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ15VA can be used for catalog matching and distributor lookup.

DIODE ZENER 13.8V 500MW SOD80 Product overview: FLZ15VA from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ15VA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FLZ15VA - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 13.79V V(Z), 2.5%, 0.5W, Silicon, Unidirectional, DO-213AC

Zener Diode, 13.79V V(Z), 2.5%, 0.5W, Silicon, Unidirectional, DO-213AC

Supplier's Site Datasheet
Diodes - Zener - Single - FLZ15VA - 116773-FLZ15VA - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ15VA
116773-FLZ15VA
Diodes - Zener - Single - FLZ15VA 116773-FLZ15VA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 116773-FLZ15VA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 11V Voltage - Zener (Nom) (Vz): 13.8V Impedance (Max) (Zzt): 13.3 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 116773-FLZ15VA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 11V
Voltage - Zener (Nom) (Vz): 13.8V
Impedance (Max) (Zzt): 13.3 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ15VA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ15VA
Discrete Semiconductor Products - Diodes - Zener FLZ15VA
DIODE ZENER 13.8V 500MW SOD80

DIODE ZENER 13.8V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ15VA FLZ15VA 116773-FLZ15VA FLZ15VA
Product Name 13.8V 500MW Zener Diode Diodes - Zener - Single - FLZ15VA Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-213AC SOD-80; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS RoHS
ZZT 13 ohms 13 ohms 13 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C43,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Zener Diodes - 1460564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details