onsemi 13V 0.5W Zener Diode FLZ13VC

Description
13V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ13VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ13VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
13V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ13VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ13VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 0.5W Zener Diode - 287-FLZ13VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 0.5W Zener Diode
287-FLZ13VC
13V 0.5W Zener Diode 287-FLZ13VC
13V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ13VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ13VC can be used for catalog matching and distributor lookup.

13V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ13VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ13VC can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - FLZ13VC - 098949-FLZ13VC - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ13VC
098949-FLZ13VC
Diodes - Zener - Single - FLZ13VC 098949-FLZ13VC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 098949-FLZ13VC Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 10V Voltage - Zener (Nom) (Vz): 13.3V Impedance (Max) (Zzt): 11.4 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 098949-FLZ13VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 10V
Voltage - Zener (Nom) (Vz): 13.3V
Impedance (Max) (Zzt): 11.4 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - FLZ13VC - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 13.33V V(Z), 2.51%, 0.5W, Silicon, Unidirectional

Zener Diode, 13.33V V(Z), 2.51%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ13VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ13VC
Discrete Semiconductor Products - Diodes - Zener FLZ13VC
DIODE ZENER 13.3V 500MW SOD80

DIODE ZENER 13.3V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ13VC 098949-FLZ13VC FLZ13VC FLZ13VC
Product Name 13V 0.5W Zener Diode Diodes - Zener - Single - FLZ13VC Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-80; SOD-80 DO-213AC SOD-80; SOD-80
VZ 13.33 volts 13.3 volts 13.3 volts
ZZT 11 ohms 11 ohms 11 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data