onsemi 13V 0.5W Zener Diode FLZ13VA

Description
13V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ13VA from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ13VA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
13V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ13VA from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ13VA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 0.5W Zener Diode - 287-FLZ13VA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 0.5W Zener Diode
287-FLZ13VA
13V 0.5W Zener Diode 287-FLZ13VA
13V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ13VA from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ13VA can be used for catalog matching and distributor lookup.

13V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ13VA from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ13VA can be used for catalog matching and distributor lookup.

Supplier's Site
 - FLZ13VA - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12.45V V(Z), 2.57%, 0.5W, Silicon, Unidirectional

Zener Diode, 12.45V V(Z), 2.57%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - FLZ13VA - 099669-FLZ13VA - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ13VA
099669-FLZ13VA
Diodes - Zener - Single - FLZ13VA 099669-FLZ13VA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099669-FLZ13VA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 10V Voltage - Zener (Nom) (Vz): 12.5V Impedance (Max) (Zzt): 11.4 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 099669-FLZ13VA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 10V
Voltage - Zener (Nom) (Vz): 12.5V
Impedance (Max) (Zzt): 11.4 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ13VA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ13VA
Discrete Semiconductor Products - Diodes - Zener FLZ13VA
DIODE ZENER 12.5V 500MW SOD80

DIODE ZENER 12.5V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ13VA FLZ13VA 099669-FLZ13VA FLZ13VA
Product Name 13V 0.5W Zener Diode Diodes - Zener - Single - FLZ13VA Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-213AC SOD-80; SOD-80 SOD-80; SOD-80
VZ 12.45 volts 12.5 volts 12.5 volts
ZZT 11 ohms 11 ohms 11 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data